30 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Resistor,Wirewound,0
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 17FPR030E-ND | 64K7936 |
| Product Name | Through Hole Resistors | Resistor,wirewound,0.03Ohms,1.5Kwv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 0.0300 ohms |