Ohmite Manufacturing Co. Through Hole Resistors 17FPR025E

Description
25 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
25 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 17FPR025E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
17FPR025E-ND
Through Hole Resistors 17FPR025E-ND
25 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

25 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Resistor, Current Sense, 0.025 Ohm, 7W, 1%; Resistance Ohmite - 64K7935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.025 Ohm, 7W, 1%; Resistance Ohmite
64K7935
Resistor, Current Sense, 0.025 Ohm, 7W, 1%; Resistance Ohmite 64K7935
RESISTOR, CURRENT SENSE, 0.025 OHM, 7W, 1%; Resistance:0.025ohm; Product Range:10 Series; Power Rating:7W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:38.1mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.025 OHM, 7W, 1%; Resistance:0.025ohm; Product Range:10 Series; Power Rating:7W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:38.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17FPR025E-ND 64K7935
Product Name Through Hole Resistors Resistor, Current Sense, 0.025 Ohm, 7W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 6661733 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers