Ohmite Manufacturing Co. Through Hole Resistors 15FR250E

Description
250 mOhms ±1% 5W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet
Description
250 mOhms ±1% 5W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 15FR250E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
15FR250E-ND
Through Hole Resistors 15FR250E-ND
250 mOhms ±1% 5W Through Hole Resistor Axial Current Sense Metal Element

250 mOhms ±1% 5W Through Hole Resistor Axial Current Sense Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.25 Ohm, 5W, 1%; Resistance Ohmite - 64K7929 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.25 Ohm, 5W, 1%; Resistance Ohmite
64K7929
Current Sense Resistor, 0.25 Ohm, 5W, 1%; Resistance Ohmite 64K7929
CURRENT SENSE RESISTOR, 0.25 OHM, 5W, 1%; Resistance:0.25ohm; Product Range:10 Series; Power Rating:5W; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Body Material:Silicone RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.25 OHM, 5W, 1%; Resistance:0.25ohm; Product Range:10 Series; Power Rating:5W; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Body Material:Silicone RoHS Compliant: Yes

Supplier's Site
Through Hole Current Sense Resistor, 10 Series, 0.25 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite - 15P4125 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, 10 Series, 0.25 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite
15P4125
Through Hole Current Sense Resistor, 10 Series, 0.25 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite 15P4125
Through Hole Current Sense Resistor, 10 Series, 0.25 ohm, 5 W, - 1%, Axial Leaded RoHS Compliant: Yes

Through Hole Current Sense Resistor, 10 Series, 0.25 ohm, 5 W, - 1%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR;WIREWOUND;RES 0.25 OHMS;PWR-RTG 5 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE - 70024364 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 0.25 OHMS;PWR-RTG 5 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE
70024364
RESISTOR;WIREWOUND;RES 0.25 OHMS;PWR-RTG 5 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE 70024364
These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 15FR250E-ND 64K7929 15P4125 70024364
Product Name Through Hole Resistors Current Sense Resistor, 0.25 Ohm, 5W, 1%; Resistance Ohmite Through Hole Current Sense Resistor, 10 Series, 0.25 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite RESISTOR;WIREWOUND;RES 0.25 OHMS;PWR-RTG 5 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing Current Sensing; General Use
Technology / Construction MetalAlloy Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads Axial Leads
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details