Ohmite Manufacturing Co. Wirewound Resistor 15FR150E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 15FR150E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
15FR150E
Wirewound Resistor 15FR150E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 15FR150E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
15FR150E-ND
Through Hole Resistors 15FR150E-ND
150 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

150 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.15 Ohm, 5W, 1%; Resistance Ohmite - 64K7927 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.15 Ohm, 5W, 1%; Resistance Ohmite
64K7927
Current Sense Resistor, 0.15 Ohm, 5W, 1%; Resistance Ohmite 64K7927
CURRENT SENSE RESISTOR, 0.15 OHM, 5W, 1%; Resistance:0.15ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.15 OHM, 5W, 1%; Resistance:0.15ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

Supplier's Site
RESISTOR;WIREWOUND;RES 0.15 OHMS;PWR-RTG 5 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE - 70024363 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 0.15 OHMS;PWR-RTG 5 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE
70024363
RESISTOR;WIREWOUND;RES 0.15 OHMS;PWR-RTG 5 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE 70024363
These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 15FR150E 15FR150E-ND 64K7927 70024363
Product Name Wirewound Resistor Through Hole Resistors Current Sense Resistor, 0.15 Ohm, 5W, 1%; Resistance Ohmite RESISTOR;WIREWOUND;RES 0.15 OHMS;PWR-RTG 5 W,TOL 1%;AXIAL;SILICONE,CUR-SENSE
Technology / Construction Wirewound MetalAlloy Wirewound Wirewound
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers