Ohmite Manufacturing Co. Through Hole Resistors 15FR070E

Description
70 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
70 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 15FR070E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
15FR070E-ND
Through Hole Resistors 15FR070E-ND
70 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

70 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.07 Ohm, 5W, 1%; Resistance Ohmite - 64K7923 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.07 Ohm, 5W, 1%; Resistance Ohmite
64K7923
Current Sense Resistor, 0.07 Ohm, 5W, 1%; Resistance Ohmite 64K7923
CURRENT SENSE RESISTOR, 0.07 OHM, 5W, 1%; Resistance:0.07ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.07 OHM, 5W, 1%; Resistance:0.07ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 15FR070E-ND 64K7923
Product Name Through Hole Resistors Current Sense Resistor, 0.07 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details