Ohmite Manufacturing Co. Through Hole Resistors 15FR050E

Description
50 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 15FR050E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
15FR050E-ND
Through Hole Resistors 15FR050E-ND
50 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

50 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Wirewound Resistor - 15FR050E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
15FR050E
Wirewound Resistor 15FR050E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Current Sense Resistor, 0.05 Ohm, 5W, 1%; Resistance Ohmite - 64K7921 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 5W, 1%; Resistance Ohmite
64K7921
Current Sense Resistor, 0.05 Ohm, 5W, 1%; Resistance Ohmite 64K7921
CURRENT SENSE RESISTOR, 0.05 OHM, 5W, 1%; Resistance:0.05ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 5W, 1%; Resistance:0.05ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.05 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Curr-Sense - 70022574 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.05 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Curr-Sense
70022574
Resistor;Wirewound;Res 0.05 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Curr-Sense 70022574
These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 15FR050E-ND 15FR050E 64K7921 70022574
Product Name Through Hole Resistors Wirewound Resistor Current Sense Resistor, 0.05 Ohm, 5W, 1%; Resistance Ohmite Resistor;Wirewound;Res 0.05 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Curr-Sense
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing; General Use
Technology / Construction MetalAlloy Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details