Ohmite Manufacturing Co. Through Hole Resistors 15FR020E

Description
20 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote
Description
20 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Current Sense Resistor, part number 43Y4529, is a component from the 10 Series with a resistance value of 0.02 Ohm and a power rating of 5 W. It features a tolerance of 1%, making it suitable for precise current sensing applications. The resistor is designed with axial leads and is RoHS compliant, ensuring it meets environmental standards. It can handle overload conditions of up to five times its rated wattage for short durations. The operating temperature range is from -55¬8C to +275¬8C, and it has a dielectric withstanding voltage of 1000 VRMS. The product is characterized by low inductance, which is beneficial for applications requiring minimal interference.

Datasheet Summary
Powered by GS/AI

The Through Hole Current Sense Resistor, part number 43Y4529, is a component from the 10 Series with a resistance value of 0.02 Ohm and a power rating of 5 W. It features a tolerance of 1%, making it suitable for precise current sensing applications. The resistor is designed with axial leads and is RoHS compliant, ensuring it meets environmental standards. It can handle overload conditions of up to five times its rated wattage for short durations. The operating temperature range is from -55¬8C to +275¬8C, and it has a dielectric withstanding voltage of 1000 VRMS. The product is characterized by low inductance, which is beneficial for applications requiring minimal interference.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 15FR020E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
15FR020E-ND
Through Hole Resistors 15FR020E-ND
20 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

20 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 5W, 1%; Resistance Ohmite - 64K7917 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 5W, 1%; Resistance Ohmite
64K7917
Current Sense Resistor, 0.02 Ohm, 5W, 1%; Resistance Ohmite 64K7917
CURRENT SENSE RESISTOR, 0.02 OHM, 5W, 1%; Resistance:0.02ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 5W, 1%; Resistance:0.02ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

Supplier's Site
Through Hole Current Sense Resistor, 10 Series, 0.02 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite - 43Y4529 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, 10 Series, 0.02 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite
43Y4529
Through Hole Current Sense Resistor, 10 Series, 0.02 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite 43Y4529
Through Hole Current Sense Resistor, 10 Series, 0.02 ohm, 5 W, - 1%, Axial Leaded RoHS Compliant: Yes

Through Hole Current Sense Resistor, 10 Series, 0.02 ohm, 5 W, - 1%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 15FR020E-ND 64K7917 43Y4529
Product Name Through Hole Resistors Current Sense Resistor, 0.02 Ohm, 5W, 1%; Resistance Ohmite Through Hole Current Sense Resistor, 10 Series, 0.02 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details