Ohmite Manufacturing Co. Through Hole Resistors 15FR010E

Description
10 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 15FR010E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
15FR010E-ND
Through Hole Resistors 15FR010E-ND
10 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

10 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
OHMITE 15FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 5 W,1%, 10 Series, Wirewound - 547-15FR010E - Utmel Electronic Limited
Hong Kong, China
OHMITE 15FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 5 W,1%, 10 Series, Wirewound
547-15FR010E
OHMITE 15FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 5 W,1%, 10 Series, Wirewound 547-15FR010E
OHMITE 15FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 5 W,1%, 10 Series, Wirewound

OHMITE 15FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 5 W,1%, 10 Series, Wirewound

Supplier's Site
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Ohmite - 64K7915 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Ohmite
64K7915
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Ohmite 64K7915
CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

Supplier's Site
Through Hole Current Sense Resistor, 10 Series, 0.01 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite - 34P1635 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, 10 Series, 0.01 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite
34P1635
Through Hole Current Sense Resistor, 10 Series, 0.01 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite 34P1635
Through Hole Current Sense Resistor, 10 Series, 0.01 ohm, 5 W, - 1%, Axial Leaded RoHS Compliant: Yes

Through Hole Current Sense Resistor, 10 Series, 0.01 ohm, 5 W, - 1%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Curr-Sense - 70022573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Curr-Sense
70022573
Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Curr-Sense 70022573
These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 15FR010E-ND 547-15FR010E 64K7915 34P1635 70022573
Product Name Through Hole Resistors OHMITE 15FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 5 W,1%, 10 Series, Wirewound Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Ohmite Through Hole Current Sense Resistor, 10 Series, 0.01 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Curr-Sense
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing Current Sensing Current Sensing; General Use
Technology / Construction MetalAlloy Wirewound; Metal Element Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Through Hole Axial Leaded ThroughHole; Axial Leads Axial Leads
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers