Ohmite Manufacturing Co. Through-Hole 5W Resistor 15FR005E

Description
Wirewound Resistor, 5W, 5mR, 1% Tol, Axial, Through Hole Product overview: 15FR005E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-15FR005E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor, 5W, 5mR, 1% Tol, Axial, Through Hole Product overview: 15FR005E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-15FR005E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5W Resistor - 53-15FR005E - ERSAELECTRONICS PTE. LTD.
Singapore
Through-Hole 5W Resistor
53-15FR005E
Through-Hole 5W Resistor 53-15FR005E
Wirewound Resistor, 5W, 5mR, 1% Tol, Axial, Through Hole Product overview: 15FR005E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-15FR005E can be used for catalog matching and distributor lookup.

Wirewound Resistor, 5W, 5mR, 1% Tol, Axial, Through Hole Product overview: 15FR005E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-15FR005E can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - 15FR005E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
15FR005E-ND
Through Hole Resistors 15FR005E-ND
5 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

5 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Ohmite - 64K7914 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Ohmite
64K7914
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Ohmite 64K7914
CURRENT SENSE RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-15FR005E 15FR005E-ND 64K7914
Product Name Through-Hole 5W Resistor Through Hole Resistors Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Ohmite
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.1000 volts
Operating AC Voltage 0.1000 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - C3A620RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details