Ohmite Manufacturing Co. Through Hole Resistors 14FPR100E

Description
100 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
100 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 14FPR100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
14FPR100E-ND
Through Hole Resistors 14FPR100E-ND
100 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

100 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.1 Ohm, 4.5W, 1%; Resistance Ohmite - 64K7913 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 4.5W, 1%; Resistance Ohmite
64K7913
Current Sense Resistor, 0.1 Ohm, 4.5W, 1%; Resistance Ohmite 64K7913
CURRENT SENSE RESISTOR, 0.1 OHM, 4.5W, 1%; Resistance:0.1ohm; Product Range:10 Series; Power Rating:4.5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:26.9mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 4.5W, 1%; Resistance:0.1ohm; Product Range:10 Series; Power Rating:4.5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:26.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14FPR100E-ND 64K7913
Product Name Through Hole Resistors Current Sense Resistor, 0.1 Ohm, 4.5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers