Ohmite Manufacturing Co. Through Hole Resistors 14FPR040E

Description
40 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
40 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 14FPR040E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
14FPR040E-ND
Through Hole Resistors 14FPR040E-ND
40 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

40 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Resistor,wirewound,0.04Ohms,1.5Kwv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Ohmite - 64K7906 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,0.04Ohms,1.5Kwv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Ohmite
64K7906
Resistor,wirewound,0.04Ohms,1.5Kwv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Ohmite 64K7906
Resistor,Wirewound,0 .04Ohms,1.5KWV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Wirewound,0.04Ohms,1.5KWV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14FPR040E-ND 64K7906
Product Name Through Hole Resistors Resistor,wirewound,0.04Ohms,1.5Kwv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details