Ohmite Manufacturing Co. Through Hole Resistors 14FPR005E

Description
5 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 14FPR005E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
14FPR005E-ND
Through Hole Resistors 14FPR005E-ND
5 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

5 mOhms ±1% 4.5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.005 Ohm, 4.5W, 1%; Resistance Ohmite - 64K7900 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 4.5W, 1%; Resistance Ohmite
64K7900
Current Sense Resistor, 0.005 Ohm, 4.5W, 1%; Resistance Ohmite 64K7900
CURRENT SENSE RESISTOR, 0.005 OHM, 4.5W, 1%; Resistance:0.005ohm; Product Range:10 Series; Power Rating:4.5W; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; No. of Pins:4Pins RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 4.5W, 1%; Resistance:0.005ohm; Product Range:10 Series; Power Rating:4.5W; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14FPR005E-ND 64K7900
Product Name Through Hole Resistors Current Sense Resistor, 0.005 Ohm, 4.5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details