Ohmite Manufacturing Co. Wirewound Resistor 13FR100E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 13FR100E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
13FR100E
Wirewound Resistor 13FR100E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Through Hole Resistors - 13FR100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13FR100E-ND
Through Hole Resistors 13FR100E-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

100 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Ohmite - 64K7897 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Ohmite
64K7897
Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Ohmite 64K7897
CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Current Sense Resistor, 10 Series, 0.1 Ohm, 3 W, 1%, Axial Leaded, Wirewound Rohs Compliant Ohmite - 15P4105 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, 10 Series, 0.1 Ohm, 3 W, 1%, Axial Leaded, Wirewound Rohs Compliant Ohmite
15P4105
Through Hole Current Sense Resistor, 10 Series, 0.1 Ohm, 3 W, 1%, Axial Leaded, Wirewound Rohs Compliant Ohmite 15P4105
Through Hole Current Sense Resistor, 10 Series, 0.1 ohm, 3 W, 1%, Axial Leaded, Wirewound RoHS Compliant: Yes

Through Hole Current Sense Resistor, 10 Series, 0.1 ohm, 3 W, 1%, Axial Leaded, Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Curr-Sense - 70022570 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Curr-Sense
70022570
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Curr-Sense 70022570
These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13FR100E 13FR100E-ND 64K7897 15P4105 70022570
Product Name Wirewound Resistor Through Hole Resistors Current Sense Resistor, 0.1 Ohm, 3W, 1%; Resistance Ohmite Through Hole Current Sense Resistor, 10 Series, 0.1 Ohm, 3 W, 1%, Axial Leaded, Wirewound Rohs Compliant Ohmite Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Curr-Sense
Technology / Construction Wirewound MetalAlloy Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads Axial Leads
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 15 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details