Ohmite Manufacturing Co. Wirewound Resistor 13FR070E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 13FR070E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
13FR070E
Wirewound Resistor 13FR070E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 13FR070E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13FR070E-ND
Through Hole Resistors 13FR070E-ND
70 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

70 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.07 Ohm, 3W, 1%; Resistance Ohmite - 64K7894 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.07 Ohm, 3W, 1%; Resistance Ohmite
64K7894
Current Sense Resistor, 0.07 Ohm, 3W, 1%; Resistance Ohmite 64K7894
CURRENT SENSE RESISTOR, 0.07 OHM, 3W, 1%; Resistance:0.07ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.5mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.07 OHM, 3W, 1%; Resistance:0.07ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13FR070E 13FR070E-ND 64K7894
Product Name Wirewound Resistor Through Hole Resistors Current Sense Resistor, 0.07 Ohm, 3W, 1%; Resistance Ohmite
Technology / Construction Wirewound MetalAlloy Wirewound
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details