Ohmite Manufacturing Co. Through Hole Resistors 13FR050E

Description
50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13FR050E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13FR050E-ND
Through Hole Resistors 13FR050E-ND
50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

50 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Wirewound Resistor - 13FR050E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
13FR050E
Wirewound Resistor 13FR050E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through-Hole 3W 0.05ohm Resistor - 53-13FR050E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 0.05ohm Resistor
53-13FR050E
Through-Hole 3W 0.05ohm Resistor 53-13FR050E
Wirewound Resistor 3W 0.05ohm 1% Axial Through Hole Product overview: 13FR050E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 0.05ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 0.05ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-13FR050E can be used for catalog matching and distributor lookup.

Wirewound Resistor 3W 0.05ohm 1% Axial Through Hole Product overview: 13FR050E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 0.05ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 0.05ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-13FR050E can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor - 18686899 - Radwell International
Willingboro, NJ, United States
Resistor
18686899
Resistor 18686899
CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 1%; RESISTANCE:0.05OHM; PRODUCT RANGE:10 SERIES; POWER RATING:3W; RESISTOR ELEMENT TYPE:WIREWOUND; RESISTOR CASE STYLE:AXIAL LEADED; RESISTANCE TOLERANCE:± 1%; TEMPERATURE COEFFICIENT:± 50PPM/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 1%; RESISTANCE:0.05OHM; PRODUCT RANGE:10 SERIES; POWER RATING:3W; RESISTOR ELEMENT TYPE:WIREWOUND; RESISTOR CASE STYLE:AXIAL LEADED; RESISTANCE TOLERANCE:± 1%; TEMPERATURE COEFFICIENT:± 50PPM/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Ohmite - 64K7892 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Ohmite
64K7892
Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Ohmite 64K7892
CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 1%; Resistance:0.05ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.5mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 3W, 1%; Resistance:0.05ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13FR050E-ND 13FR050E 53-13FR050E 18686899 64K7892
Product Name Through Hole Resistors Wirewound Resistor Through-Hole 3W 0.05ohm Resistor Resistor Current Sense Resistor, 0.05 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2414970P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details