Axial Wire Element Current Sense
Two Terminal Axial
Features
40 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
CURRENT SENSE RESISTOR, 0.04 OHM, 3W, 1%; Resistance:0.04ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13FR040E | 13FR040E-ND | 64K7891 |
| Product Name | Wirewound Resistor | Through Hole Resistors | Current Sense Resistor, 0.04 Ohm, 3W, 1%; Resistance Ohmite |
| Technology / Construction | Wirewound | MetalAlloy | Wirewound |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 0.0400 ohms | 0.0400 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | 3 watts |