Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
30 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.
CURRENT SENSE RESISTOR, 0.03 OHM, 3W, 1%; Resistance:0.03ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound
| Richardson RFPD | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13FR030E | 13FR030E-ND | 70024359 | 64K7890 |
| Product Name | Wirewound Resistor | Through Hole Resistors | RESISTOR;WIREWOUND;RES 0.030 OHMS;PWR-RTG 3 W;TOL 1%;AXIAL;SILICONE;CUR-SENSE | Current Sense Resistor, 0.03 Ohm, 3W, 1%; Resistance Ohmite |
| Technology / Construction | Wirewound | MetalAlloy | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Resistance Range | 0.0300 ohms | 0.0300 ohms | 0.0300 ohms | 0.0300 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts |