Ohmite Manufacturing Co. Through Hole Resistors 13FPR080E

Description
80 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
80 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13FPR080E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13FPR080E-ND
Through Hole Resistors 13FPR080E-ND
80 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

80 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Resistor, Current Sense, 0.08 Ohm, 3W, 1%; Resistance Ohmite - 64K7882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.08 Ohm, 3W, 1%; Resistance Ohmite
64K7882
Resistor, Current Sense, 0.08 Ohm, 3W, 1%; Resistance Ohmite 64K7882
RESISTOR, CURRENT SENSE, 0.08 OHM, 3W, 1%; Resistance:0.08ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.5mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.08 OHM, 3W, 1%; Resistance:0.08ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13FPR080E-ND 64K7882
Product Name Through Hole Resistors Resistor, Current Sense, 0.08 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details