Ohmite Manufacturing Co. Resistor, Current Sense, 0.05 Ohm, 2W, 1%; Resistance Ohmite 12FR050

Description
RESISTOR, CURRENT SENSE, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: No
Description
RESISTOR, CURRENT SENSE, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Current Sense, 0.05 Ohm, 2W, 1%; Resistance Ohmite - 91F4974 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.05 Ohm, 2W, 1%; Resistance Ohmite
91F4974
Resistor, Current Sense, 0.05 Ohm, 2W, 1%; Resistance Ohmite 91F4974
RESISTOR, CURRENT SENSE, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: No

RESISTOR, CURRENT SENSE, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 91F4974
Product Name Resistor, Current Sense, 0.05 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A56RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details