Ohmite Manufacturing Co. Through Hole Resistors 12FR040E

Description
40 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
40 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 12FR040E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
12FR040E-ND
Through Hole Resistors 12FR040E-ND
40 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

40 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.04 Ohm, 2W, 1%; Resistance Ohmite - 64K7862 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.04 Ohm, 2W, 1%; Resistance Ohmite
64K7862
Current Sense Resistor, 0.04 Ohm, 2W, 1%; Resistance Ohmite 64K7862
CURRENT SENSE RESISTOR, 0.04 OHM, 2W, 1%; Resistance:0.04ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.04 OHM, 2W, 1%; Resistance:0.04ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12FR040E-ND 64K7862
Product Name Through Hole Resistors Current Sense Resistor, 0.04 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details