Ohmite Manufacturing Co. Wirewound Resistor 12FR025E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 12FR025E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
12FR025E
Wirewound Resistor 12FR025E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 12FR025E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
12FR025E-ND
Through Hole Resistors 12FR025E-ND
25 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

25 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.025 Ohm, 2W, 1%; Resistance Ohmite - 64K7860 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 2W, 1%; Resistance Ohmite
64K7860
Current Sense Resistor, 0.025 Ohm, 2W, 1%; Resistance Ohmite 64K7860
CURRENT SENSE RESISTOR, 0.025 OHM, 2W, 1%; Resistance:0.025ohm; Product Range:10 Series; Power Rating:2W; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Body Material:Silicone RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 2W, 1%; Resistance:0.025ohm; Product Range:10 Series; Power Rating:2W; Resistor Element Type:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Body Material:Silicone RoHS Compliant: Yes

Supplier's Site
Through Hole Current Sense Resistor, 10 Series, 0.025 Ohm, 2 W, 1%, Axial Leaded Rohs Compliant Ohmite - 09P7842 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, 10 Series, 0.025 Ohm, 2 W, 1%, Axial Leaded Rohs Compliant Ohmite
09P7842
Through Hole Current Sense Resistor, 10 Series, 0.025 Ohm, 2 W, 1%, Axial Leaded Rohs Compliant Ohmite 09P7842
Through Hole Current Sense Resistor, 10 Series, 0.025 ohm, 2 W, - 1%, Axial Leaded RoHS Compliant: Yes

Through Hole Current Sense Resistor, 10 Series, 0.025 ohm, 2 W, - 1%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 12FR025E 12FR025E-ND 64K7860 09P7842
Product Name Wirewound Resistor Through Hole Resistors Current Sense Resistor, 0.025 Ohm, 2W, 1%; Resistance Ohmite Through Hole Current Sense Resistor, 10 Series, 0.025 Ohm, 2 W, 1%, Axial Leaded Rohs Compliant Ohmite
Technology / Construction Wirewound MetalAlloy Wirewound
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details