Ohmite Manufacturing Co. Through Hole Resistors 12FR020E

Description
20 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 12FR020E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
12FR020E-ND
Through Hole Resistors 12FR020E-ND
20 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

20 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 2W, 1%; Resistance Ohmite - 64K7859 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 2W, 1%; Resistance Ohmite
64K7859
Current Sense Resistor, 0.02 Ohm, 2W, 1%; Resistance Ohmite 64K7859
CURRENT SENSE RESISTOR, 0.02 OHM, 2W, 1%; Resistance:0.02ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 2W, 1%; Resistance:0.02ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12FR020E-ND 64K7859
Product Name Through Hole Resistors Current Sense Resistor, 0.02 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 4-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers