OTTO Controls Double Break, Miniature Basic Switches B5-7

Description
Two switches in one case! The B5-7 series basic switches are miniature in size but feature up to 10 amps switching capability of 100,000 cycles. The molded housing is rugged and structurally stable. The terminals are sealed against solder flux entering the switch and are bright acid tin plate brass for excellent solderability. B5-71 has end terminals; B5-72 has front terminals.
Request a Quote
Description
Two switches in one case! The B5-7 series basic switches are miniature in size but feature up to 10 amps switching capability of 100,000 cycles. The molded housing is rugged and structurally stable. The terminals are sealed against solder flux entering the switch and are bright acid tin plate brass for excellent solderability. B5-71 has end terminals; B5-72 has front terminals.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Carpentersville, IL, United States
Double Break, Miniature Basic Switches
B5-7
Double Break, Miniature Basic Switches B5-7
Two switches in one case! The B5-7 series basic switches are miniature in size but feature up to 10 amps switching capability of 100,000 cycles. The molded housing is rugged and structurally stable. The terminals are sealed against solder flux entering the switch and are bright acid tin plate brass for excellent solderability. B5-71 has end terminals; B5-72 has front terminals.

Two switches in one case! The B5-7 series basic switches are miniature in size but feature up to 10 amps switching capability of 100,000 cycles. The molded housing is rugged and structurally stable. The terminals are sealed against solder flux entering the switch and are bright acid tin plate brass for excellent solderability. B5-71 has end terminals; B5-72 has front terminals.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Pushbutton Switches
Product Number B5-7
Product Name Double Break, Miniature Basic Switches
Min. Actuating Force 0.8 lbs (0.3401 kg)
Max. Actuating Force 0.8 lbs (0.3401 kg)
Max. Mechanical Life 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Ring Lit, Vandal Resistant, Alternate Action Pushbutton Switch - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Illuminated Switch; Vandal Proof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Features Vandal Proof
Min. Actuating Force 0.5 lbs (0.2268 kg)
Max. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Min. Actuating Force 0.3 lbs (0.1417 kg)
Max. Actuating Force 0.3 lbs (0.1417 kg)
Max AC Voltage Rating 400 volts
View Details