OTTO Controls Single Break, Ultra Small Subminiature Basic Switches B1

Description
The B1 series basic switches are ultra-subminiature in size, designed to reliably switch logic level signals as well as up to 2 amps switching capacity for a minimum of 25,000 cycles. Mechanical life expectancy is in excess of one million cycles. The molded housing is rugged and structurally stable. The terminals are molded-in and sealed against solder flux entering the switch. The terminals are available in a choice of double turret solder style and 0.020” x 0.025” PC pins. The B1 series is also available with integral lever actuators as B1-5 series.
Request a Quote
Description
The B1 series basic switches are ultra-subminiature in size, designed to reliably switch logic level signals as well as up to 2 amps switching capacity for a minimum of 25,000 cycles. Mechanical life expectancy is in excess of one million cycles. The molded housing is rugged and structurally stable. The terminals are molded-in and sealed against solder flux entering the switch. The terminals are available in a choice of double turret solder style and 0.020” x 0.025” PC pins. The B1 series is also available with integral lever actuators as B1-5 series.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Carpentersville, IL, United States
Single Break, Ultra Small Subminiature Basic Switches
B1
Single Break, Ultra Small Subminiature Basic Switches B1
The B1 series basic switches are ultra-subminiature in size, designed to reliably switch logic level signals as well as up to 2 amps switching capacity for a minimum of 25,000 cycles. Mechanical life expectancy is in excess of one million cycles. The molded housing is rugged and structurally stable. The terminals are molded-in and sealed against solder flux entering the switch. The terminals are available in a choice of double turret solder style and 0.020” x 0.025” PC pins. The B1 series is also available with integral lever actuators as B1-5 series.

The B1 series basic switches are ultra-subminiature in size, designed to reliably switch logic level signals as well as up to 2 amps switching capacity for a minimum of 25,000 cycles. Mechanical life expectancy is in excess of one million cycles.

The molded housing is rugged and structurally stable. The terminals are molded-in and sealed against solder flux entering the switch. The terminals are available in a choice of double turret solder style and 0.020” x 0.025” PC pins.

The B1 series is also available with integral lever actuators as B1-5 series.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Pushbutton Switches
Product Number B1
Product Name Single Break, Ultra Small Subminiature Basic Switches
Min. Actuating Force 0.4 lbs (0.1701 kg)
Max. Actuating Force 0.4 lbs (0.1701 kg)
Max AC Voltage Rating 1000 volts
Max. Mechanical Life 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Features Illuminated Switch
Max DC Voltage Rating 28 volts
Max. Mechanical Life 250000 Number of electrical operations
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Min. Actuating Force 0.8 lbs (0.3401 kg)
Max. Actuating Force 0.8 lbs (0.3401 kg)
Max AC Voltage Rating 1000 volts
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Min. Actuating Force 2.5 lbs (1.13 kg)
Max. Actuating Force 2.5 lbs (1.13 kg)
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details