OTEK's New LPM Series brings the latest technologyto your process! The single I.C. A/D can perform all thefunctions by itself or when the Serial I/O option is included,it can become a microprocessor based DPM with SerialI/O, Scaling, Zero Offset, Peak & Hold, Decimal Pointand more. And all Loop Powered!Loop Powered Models:•Burden: 4.5V Max. With Red Backlight (7V for "S" Grade)•5.5V With Green Backlight•Max. Input Current: 36mA, Max. Volts: 30V•Min. Input Current: 3.6mA without µ Processor•Accuracy & Linearity: +0.01% of F.S. + 1 Digit
| OTEK Corporation | |
|---|---|
| Product Category | Loop Powered Devices |
| Product Number | Model LPM |
| Product Name | Loop Powered 4.5 Digit LCD Panel Meter |