OSI Optoelectronics Photodiodes UV-100EQ

Description
SENSOR PHOTODIODE 720NM MOD
Request a Quote Datasheet
Description
SENSOR PHOTODIODE 720NM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2640-UV-100EQ-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
2640-UV-100EQ-ND
Photodiodes 2640-UV-100EQ-ND
SENSOR PHOTODIODE 720NM MOD

SENSOR PHOTODIODE 720NM MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 2640-UV-100EQ-ND
Product Name Photodiodes
Peak Sensitivity Wavelength 720 nm (7200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S4315-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Multi-Element Linear Photodiode Array - A4V-2 - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details