OSI Optoelectronics Low Cross Talk 2-Dimensional Photodiode UDT-4X4D

Description
The UDT-4X4D is a 4 by 4 array of super blue enhanced Photodetectors. Our proprietary design provides virtually complete isolation between all of the 16 elements. The standard LCC package allows easy integration into your surface mount applications. Numerous applications include Ratio and Scattering measurements, as well as Position Sensing. For custom packages, special electro-optic requirements, or to order these parts in die form, please contact our Applications group.
Datasheet
Description
The UDT-4X4D is a 4 by 4 array of super blue enhanced Photodetectors. Our proprietary design provides virtually complete isolation between all of the 16 elements. The standard LCC package allows easy integration into your surface mount applications. Numerous applications include Ratio and Scattering measurements, as well as Position Sensing. For custom packages, special electro-optic requirements, or to order these parts in die form, please contact our Applications group.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cross Talk 2-Dimensional Photodiode - UDT-4X4D - OSI Optoelectronics
Hawthorne, CA, United States
Low Cross Talk 2-Dimensional Photodiode
UDT-4X4D
Low Cross Talk 2-Dimensional Photodiode UDT-4X4D
The UDT-4X4D is a 4 by 4 array of super blue enhanced Photodetectors. Our proprietary design provides virtually complete isolation between all of the 16 elements. The standard LCC package allows easy integration into your surface mount applications. Numerous applications include Ratio and Scattering measurements, as well as Position Sensing. For custom packages, special electro-optic requirements, or to order these parts in die form, please contact our Applications group.

The UDT-4X4D is a 4 by 4 array of super blue enhanced Photodetectors. Our proprietary design provides virtually complete isolation between all of the 16 elements. The standard LCC package allows easy integration into your surface mount applications. Numerous applications include Ratio and Scattering measurements, as well as Position Sensing. For custom packages, special electro-optic requirements, or to order these parts in die form, please contact our Applications group.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number UDT-4X4D
Product Name Low Cross Talk 2-Dimensional Photodiode
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 810 nm (8100 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3588-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Micropac Industries, Inc.
Specs
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response Visible
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
View Details