OSI Optoelectronics Quadrant / Bi-Cell Photodiode SPOT-4DUV

Description
The SPOT Series are common substrate photodetectors segmented into either two (2) or four (4) separate active areas. They are available with either a 0.005" or 0.004" well defined gap between the adjacent elements resulting in high response uniformity between the elements. The SPOT series are ideal for very accurate nulling or centering applications. Position information can be obtained when the light spot diameter is larger than the spacing between the cells. Spectral response range is from 350 - 100 nm. Notch or bandpass filters can be added to achieve specific spectral responses. These detectors exhibit excellent stability over time and temperature, fast response times necessary for high speed or pulse operation, and position resolutions of better than 0.1 µm. Maximum recommended power density is 10 mW / cm2 and typical uniformity of response for a 1 mm diameter spot is ±2%. The circuit on the opposite page represents a typical biasing and detection circuit set up for both bi-cells and quad-cells. For position calculations and further details, refer to "Photodiode Characteristics" section of the catalog. Product Applications Pulse Detectors Optical Communications Bar Code Readers Optical Remote Control Medical Equipment High Speed Photometry Product Features High Speed Response Low Capacitance Low Dark Current Wide Dynamic Range High Responsivity
Request a Quote Datasheet
Description
The SPOT Series are common substrate photodetectors segmented into either two (2) or four (4) separate active areas. They are available with either a 0.005" or 0.004" well defined gap between the adjacent elements resulting in high response uniformity between the elements. The SPOT series are ideal for very accurate nulling or centering applications. Position information can be obtained when the light spot diameter is larger than the spacing between the cells. Spectral response range is from 350 - 100 nm. Notch or bandpass filters can be added to achieve specific spectral responses. These detectors exhibit excellent stability over time and temperature, fast response times necessary for high speed or pulse operation, and position resolutions of better than 0.1 µm. Maximum recommended power density is 10 mW / cm2 and typical uniformity of response for a 1 mm diameter spot is ±2%. The circuit on the opposite page represents a typical biasing and detection circuit set up for both bi-cells and quad-cells. For position calculations and further details, refer to "Photodiode Characteristics" section of the catalog. Product Applications Pulse Detectors Optical Communications Bar Code Readers Optical Remote Control Medical Equipment High Speed Photometry Product Features High Speed Response Low Capacitance Low Dark Current Wide Dynamic Range High Responsivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadrant / Bi-Cell Photodiode - SPOT-4DUV - OSI Optoelectronics
Hawthorne, CA, United States
Quadrant / Bi-Cell Photodiode
SPOT-4DUV
Quadrant / Bi-Cell Photodiode SPOT-4DUV
The SPOT Series are common substrate photodetectors segmented into either two (2) or four (4) separate active areas. They are available with either a 0.005" or 0.004" well defined gap between the adjacent elements resulting in high response uniformity between the elements. The SPOT series are ideal for very accurate nulling or centering applications. Position information can be obtained when the light spot diameter is larger than the spacing between the cells. Spectral response range is from 350 - 100 nm. Notch or bandpass filters can be added to achieve specific spectral responses. These detectors exhibit excellent stability over time and temperature, fast response times necessary for high speed or pulse operation, and position resolutions of better than 0.1 µm. Maximum recommended power density is 10 mW / cm2 and typical uniformity of response for a 1 mm diameter spot is ±2%. The circuit on the opposite page represents a typical biasing and detection circuit set up for both bi-cells and quad-cells. For position calculations and further details, refer to "Photodiode Characteristics" section of the catalog. Product Applications Pulse Detectors Optical Communications Bar Code Readers Optical Remote Control Medical Equipment High Speed Photometry Product Features High Speed Response Low Capacitance Low Dark Current Wide Dynamic Range High Responsivity

The SPOT Series are common substrate photodetectors segmented into either two (2) or four (4) separate active areas. They are available with either a 0.005" or 0.004" well defined gap between the adjacent elements resulting in high response uniformity between the elements. The SPOT series are ideal for very accurate nulling or centering applications. Position information can be obtained when the light spot diameter is larger than the spacing between the cells.

Spectral response range is from 350 - 100 nm. Notch or bandpass filters can be added to achieve specific spectral responses. These detectors exhibit excellent stability over time and temperature, fast response times necessary for high speed or pulse operation, and position resolutions of better than 0.1 µm. Maximum recommended power density is 10 mW / cm2 and typical uniformity of response for a 1 mm diameter spot is ±2%. The circuit on the opposite page represents a typical biasing and detection circuit set up for both bi-cells and quad-cells. For position calculations and further details, refer to "Photodiode Characteristics" section of the catalog.

Product Applications

  • Pulse Detectors
  • Optical Communications
  • Bar Code Readers
  • Optical Remote Control
  • Medical Equipment
  • High Speed Photometry

Product Features

  • High Speed Response
  • Low Capacitance
  • Low Dark Current
  • Wide Dynamic Range
  • High Responsivity
Supplier's Site Datasheet
Photodiodes - 2640-SPOT-4DUV-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 10µs TO-5 Variant, 5 Leads, Lens Top Metal Can

Photodiode 10µs TO-5 Variant, 5 Leads, Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  OSI Optoelectronics DigiKey
Product Category Photodiodes Photodiodes
Product Number SPOT-4DUV 2640-SPOT-4DUV-ND
Product Name Quadrant / Bi-Cell Photodiode Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å) 400 to 1100 nm (4000 to 11000 Å)
Photodiode Material Silicon
Photodiode Package 41 / TO-5 THT; TO-5 Variant, 5 Leads, Lens Top Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S6036-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 760 to 1100 nm (7600 to 11000 Å)
View Details
Solderable Chip Photodiode - S-200CL - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
View Details