The SPOT Series are common substrate photodetectors segmented into either two (2) or four (4) separate active areas. They are available with either a 0.005" or 0.004" well defined gap between the adjacent elements resulting in high response uniformity between the elements. The SPOT series are ideal for very accurate nulling or centering applications. Position information can be obtained when the light spot diameter is larger than the spacing between the cells.
Spectral response range is from 350 - 100 nm. Notch or bandpass filters can be added to achieve specific spectral responses. These detectors exhibit excellent stability over time and temperature, fast response times necessary for high speed or pulse operation, and position resolutions of better than 0.1 µm. Maximum recommended power density is 10 mW / cm2 and typical uniformity of response for a 1 mm diameter spot is ±2%. The circuit on the opposite page represents a typical biasing and detection circuit set up for both bi-cells and quad-cells. For position calculations and further details, refer to "Photodiode Characteristics" section of the catalog.
Product Applications
Product Features
| OSI Optoelectronics | |
|---|---|
| Product Category | Photodiodes |
| Product Number | SPOT-2DMI |
| Product Name | Quadrant / Bi-Cell Photodiode |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | Visible; IR |
| Spectral Response Range | 350 to 1100 nm (3500 to 11000 Å) |
| Photodiode Material | Silicon |
| Photodiode Package | 40 / TO-18 |