The YAG Series of photo detectors are optimized for high response at 1060 nm, the YAG laser light wavelength, and low capacitance, for high speed operation and low noise. These detectors can be used for sensing low light intensities, such as the light reflected from objects illuminated by a YAG laser beam for ranging applications. The SPOT Series of quadrant detectors are well suited for aiming and pointing applications. These are all N on P devices. These detectors can be used in the Photovoltaic mode, for low speed applications requiring low noise, or in the photoconductive mode, with an applied reverse bias, for high speed applications.
| OSI Optoelectronics | |
|---|---|
| Product Category | Photodiodes |
| Product Number | SPOT-15-YAG |
| Product Name | Nd:YAG Enhanced Photodiode |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | Visible; IR |
| Spectral Response Range | 350 to 1100 nm (3500 to 11000 Å) |
| Peak Sensitivity Wavelength | 1000 nm (10000 Å) |
| Photodiode Material | Silicon |