OSI Optoelectronics Solderable Chip Photodiode S-120CL

Description
The Solderable photodiode chip series offer a low cost approach to applications requiring large active area photodetectors with or without flying leads for ease of assembly and / or situations where the detector is considered "disposable". They have low capacitance, moderate dark currents, wide dynamic ranges and high open circuit voltages. These detectors are available with two 3" long leads soldered to the front (anode) and back (cathode). There are two types of photodiode chips available. "Photoconductive" series, (SXXCL) for low capacitance and fast response and "Photovoltaic" series (SXXVL) for low noise applications. All of the devices are also available in chip form without any leads. For ordering subtract suffix 'L' from the model number, e.g. S-100C. For large signal outputs, the detectors can be connected directly to a current meter or across a resistor for voltage measurements. Alternately, the output can be measured directly with an oscilloscope or with an amplifier. Please refer to the "Photodiode Characteristics" section for further details.
Datasheet
Description
The Solderable photodiode chip series offer a low cost approach to applications requiring large active area photodetectors with or without flying leads for ease of assembly and / or situations where the detector is considered "disposable". They have low capacitance, moderate dark currents, wide dynamic ranges and high open circuit voltages. These detectors are available with two 3" long leads soldered to the front (anode) and back (cathode). There are two types of photodiode chips available. "Photoconductive" series, (SXXCL) for low capacitance and fast response and "Photovoltaic" series (SXXVL) for low noise applications. All of the devices are also available in chip form without any leads. For ordering subtract suffix 'L' from the model number, e.g. S-100C. For large signal outputs, the detectors can be connected directly to a current meter or across a resistor for voltage measurements. Alternately, the output can be measured directly with an oscilloscope or with an amplifier. Please refer to the "Photodiode Characteristics" section for further details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderable Chip Photodiode - S-120CL - OSI Optoelectronics
Hawthorne, CA, United States
Solderable Chip Photodiode
S-120CL
Solderable Chip Photodiode S-120CL
The Solderable photodiode chip series offer a low cost approach to applications requiring large active area photodetectors with or without flying leads for ease of assembly and / or situations where the detector is considered "disposable". They have low capacitance, moderate dark currents, wide dynamic ranges and high open circuit voltages. These detectors are available with two 3" long leads soldered to the front (anode) and back (cathode). There are two types of photodiode chips available. "Photoconductive" series, (SXXCL) for low capacitance and fast response and "Photovoltaic" series (SXXVL) for low noise applications. All of the devices are also available in chip form without any leads. For ordering subtract suffix 'L' from the model number, e.g. S-100C. For large signal outputs, the detectors can be connected directly to a current meter or across a resistor for voltage measurements. Alternately, the output can be measured directly with an oscilloscope or with an amplifier. Please refer to the "Photodiode Characteristics" section for further details.

The Solderable photodiode chip series offer a low cost approach to applications requiring large active area photodetectors with or without flying leads for ease of assembly and / or situations where the detector is considered "disposable". They have low capacitance, moderate dark currents, wide dynamic ranges and high open circuit voltages. These detectors are available with two 3" long leads soldered to the front (anode) and back (cathode). There are two types of photodiode chips available. "Photoconductive" series, (SXXCL) for low capacitance and fast response and "Photovoltaic" series (SXXVL) for low noise applications. All of the devices are also available in chip form without any leads. For ordering subtract suffix 'L' from the model number, e.g. S-100C. For large signal outputs, the detectors can be connected directly to a current meter or across a resistor for voltage measurements. Alternately, the output can be measured directly with an oscilloscope or with an amplifier. Please refer to the "Photodiode Characteristics" section for further details.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number S-120CL
Product Name Solderable Chip Photodiode
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 970 nm (9700 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1336-44BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Blue Enhanced Photodiode - PIN-10DP/SB - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
View Details
2 suppliers