OSI Optoelectronics Photodiodes RD07

Description
Photodiode Sensor Analog Voltage Output
Request a Quote Datasheet
Description
Photodiode Sensor Analog Voltage Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2640-RD07-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
2640-RD07-ND
Photodiodes 2640-RD07-ND
Photodiode Sensor Analog Voltage Output

Photodiode Sensor Analog Voltage Output

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 2640-RD07-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 900 nm (9000 Å)
Photodiode Package THT; TO-8
Sensitivity 0.5500 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1337-66BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
2 suppliers
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Ophir-Spiricon Inc.
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Active Area Diameter or Length 10 mm (0.3937 inch)
View Details