OSI Optoelectronics Photodiodes QD7-0-SD

Description
Photodiode 900nm 10ns TO-5 Variant, 5 Leads, Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 900nm 10ns TO-5 Variant, 5 Leads, Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2640-QD7-0-SD-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
2640-QD7-0-SD-ND
Photodiodes 2640-QD7-0-SD-ND
Photodiode 900nm 10ns TO-5 Variant, 5 Leads, Lens Top Metal Can

Photodiode 900nm 10ns TO-5 Variant, 5 Leads, Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 2640-QD7-0-SD-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 900 nm (9000 Å)
Photodiode Package THT; TO-5 Variant, 5 Leads, Lens Top Metal Can
Sensitivity 0.5400 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S4315 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 20000 nm (1900 to 200000 Å)
Active Area Diameter or Length 50 mm (1.97 inch)
View Details