The Detector-Filter combination series incorporates a filter with a photodiode to achieve a tailored spectral response. OSI Optoelectronics offers a multitude of standard and custom combinations. Upon request, all detector-filter combinations can be provided with a NIST traceable calibration data specified in terms of Amps/Watt, Amps/lumen, Amps/lux or Amps/ Foot candle. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts.
| OSI Optoelectronics | DigiKey | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | PIN-10DF | 2640-PIN-10DF-ND |
| Product Name | Radiometric & Photometric Photodiode | Photodiodes |
| Photodiode Type | PIN Photodiode | |
| Photodiode Spectral Response | Visible; IR | |
| Spectral Response Range | 450 to 800 nm (4500 to 8000 Å) | |
| Photodiode Material | Silicon | |
| Photodiode Package | 13 / BNC | Module |