OSI Optoelectronics Molded Photodiodes PIN-07-FSLR

Description
OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.
Datasheet
Description
OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Photodiodes - PIN-07-FSLR - OSI Optoelectronics
Hawthorne, CA, United States
Molded Photodiodes
PIN-07-FSLR
Molded Photodiodes PIN-07-FSLR
OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.

OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number PIN-07-FSLR
Product Name Molded Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 700 to 1100 nm (7000 to 11000 Å)
Photodiode Package 56 / Resin Molded
Active Area Diameter or Length 2.84 mm (0.1118 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays with amplifier - S11866-128-02 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Two Color Photodiode - PIN-DSIN-TEC - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details