OSI Optoelectronics Molded Photodiodes PIN-01-FLSL

Description
OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.
Datasheet
Description
OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Photodiodes - PIN-01-FLSL - OSI Optoelectronics
Hawthorne, CA, United States
Molded Photodiodes
PIN-01-FLSL
Molded Photodiodes PIN-01-FLSL
OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.

OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number PIN-01-FLSL
Product Name Molded Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 700 to 1100 nm (7000 to 11000 Å)
Photodiode Package 61 / Resin Molded
Active Area Diameter or Length 0.4000 mm (0.0157 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S8890-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details
Specs
Array Array
Number of Array Elements 102
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details