The Detector-Filter combination series incorporates a filter with a photodiode to achieve a tailored spectral response. OSI Optoelectronics offers a multitude of standard and custom combinations. Upon request, all detector-filter combinations can be provided with a NIST traceable calibration data specified in terms of Amps/Watt, Amps/lumen, Amps/lux or Amps/ Foot candle. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. PIN-005E-550F - uses low cost broad bandpass filter with peak transmission at 550nm to mimic the CIE curve for photometric applications. The pass band is similar to the CIE curve, but the actual slope of the spectral response curve is quite different. This device can also be used to block the near IR portion of the spectral range, 700 nm and above.
| OSI Optoelectronics | |
|---|---|
| Product Category | Photodiodes |
| Product Number | PIN-005E-550F |
| Product Name | Radiometric & Photometric Photodiode |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | Visible |
| Spectral Response Range | 500 to 600 nm (5000 to 6000 Å) |
| Peak Sensitivity Wavelength | 550 nm (5500 Å) |
| Photodiode Material | Silicon |