OSI Optoelectronics Radiometric & Photometric Photodiode PIN-005D-254F

Description
The Detector-Filter combination series incorporates a filter with a photodiode to achieve a tailored spectral response. OSI Optoelectronics offers a multitude of standard and custom combinations. Upon request, all detector-filter combinations can be provided with a NIST traceable calibration data specified in terms of Amps/Watt, Amps/lumen, Amps/lux or Amps/ Foot candle. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. PIN-005D-254F- is a 6 mm2 active area, UV enhanced photodiode-filter combination which utilizes a narrow bandpass filter peaking at 254 nm.
Request a Quote Datasheet
Description
The Detector-Filter combination series incorporates a filter with a photodiode to achieve a tailored spectral response. OSI Optoelectronics offers a multitude of standard and custom combinations. Upon request, all detector-filter combinations can be provided with a NIST traceable calibration data specified in terms of Amps/Watt, Amps/lumen, Amps/lux or Amps/ Foot candle. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. PIN-005D-254F- is a 6 mm2 active area, UV enhanced photodiode-filter combination which utilizes a narrow bandpass filter peaking at 254 nm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiometric & Photometric Photodiode - PIN-005D-254F - OSI Optoelectronics
Hawthorne, CA, United States
Radiometric & Photometric Photodiode
PIN-005D-254F
Radiometric & Photometric Photodiode PIN-005D-254F
The Detector-Filter combination series incorporates a filter with a photodiode to achieve a tailored spectral response. OSI Optoelectronics offers a multitude of standard and custom combinations. Upon request, all detector-filter combinations can be provided with a NIST traceable calibration data specified in terms of Amps/Watt, Amps/lumen, Amps/lux or Amps/ Foot candle. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. PIN-005D-254F- is a 6 mm2 active area, UV enhanced photodiode-filter combination which utilizes a narrow bandpass filter peaking at 254 nm.

The Detector-Filter combination series incorporates a filter with a photodiode to achieve a tailored spectral response. OSI Optoelectronics offers a multitude of standard and custom combinations. Upon request, all detector-filter combinations can be provided with a NIST traceable calibration data specified in terms of Amps/Watt, Amps/lumen, Amps/lux or Amps/ Foot candle. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. PIN-005D-254F- is a 6 mm2 active area, UV enhanced photodiode-filter combination which utilizes a narrow bandpass filter peaking at 254 nm.

Supplier's Site Datasheet
Photodiodes - 2640-PIN-005D-254F-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 550nm 100ns TO-5 Variant, 2 Leads, Lens Top Metal Can

Photodiode 550nm 100ns TO-5 Variant, 2 Leads, Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  OSI Optoelectronics DigiKey
Product Category Photodiodes Photodiodes
Product Number PIN-005D-254F 2640-PIN-005D-254F-ND
Product Name Radiometric & Photometric Photodiode Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV UV
Spectral Response Range 200 to 300 nm (2000 to 3000 Å)
Peak Sensitivity Wavelength 254 nm (2540 Å) 254 nm (2540 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S3584-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
IR Suppressed - UV-005EC - OSI Optoelectronics
OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV
Spectral Response Range 200 to 750 nm (2000 to 7500 Å)
View Details