OSI Optoelectronics Photodiode PIN-0.81-CSL

Description
The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratio metric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low cost Bi-Wavelength light source. Two types of pin configurations are available: 1.) three leads with one common anode or cathode, or 2.) two leads parallel back-to-back connection. They are available in two types of packaging. Clear lead frame molded side looker, and leadless ceramic substrate. The matching photodetectors' responses are optimized for maximum responsivity at 660nm as well as near IR wavelengths. They exhibit low capacitance and low dark currents and are available in three different active area sizes in the same two types of packaging as the dual emitters: Clear lead frame molded side looker and leadless ceramic substrate.
Datasheet
Description
The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratio metric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low cost Bi-Wavelength light source. Two types of pin configurations are available: 1.) three leads with one common anode or cathode, or 2.) two leads parallel back-to-back connection. They are available in two types of packaging. Clear lead frame molded side looker, and leadless ceramic substrate. The matching photodetectors' responses are optimized for maximum responsivity at 660nm as well as near IR wavelengths. They exhibit low capacitance and low dark currents and are available in three different active area sizes in the same two types of packaging as the dual emitters: Clear lead frame molded side looker and leadless ceramic substrate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode - PIN-0.81-CSL - OSI Optoelectronics
Hawthorne, CA, United States
Photodiode
PIN-0.81-CSL
Photodiode PIN-0.81-CSL
The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratio metric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low cost Bi-Wavelength light source. Two types of pin configurations are available: 1.) three leads with one common anode or cathode, or 2.) two leads parallel back-to-back connection. They are available in two types of packaging. Clear lead frame molded side looker, and leadless ceramic substrate. The matching photodetectors' responses are optimized for maximum responsivity at 660nm as well as near IR wavelengths. They exhibit low capacitance and low dark currents and are available in three different active area sizes in the same two types of packaging as the dual emitters: Clear lead frame molded side looker and leadless ceramic substrate.

The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratio metric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low cost Bi-Wavelength light source. Two types of pin configurations are available: 1.) three leads with one common anode or cathode, or 2.) two leads parallel back-to-back connection. They are available in two types of packaging. Clear lead frame molded side looker, and leadless ceramic substrate. The matching photodetectors' responses are optimized for maximum responsivity at 660nm as well as near IR wavelengths. They exhibit low capacitance and low dark currents and are available in three different active area sizes in the same two types of packaging as the dual emitters: Clear lead frame molded side looker and leadless ceramic substrate.

Supplier's Site Datasheet
Molded Photodiodes - PIN-0.81-CSL - OSI Optoelectronics
Hawthorne, CA, United States
Molded Photodiodes
PIN-0.81-CSL
Molded Photodiodes PIN-0.81-CSL
OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.

OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface mount version (SOT-23). They are excellent for mounting on PCB and hand held devices in harsh environments. They have an excellent response in the NIR spectrum ans are also available with visible blocking compounds, transmitting only in the 700-1100 nm range. They offer fast switching time, low capacitance as well as low dark current. They can be utilized in both photoconductive and photovoltaic modes of operation.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics OSI Optoelectronics
Product Category Photodiodes Photodiodes
Product Number PIN-0.81-CSL PIN-0.81-CSL
Product Name Photodiode Molded Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Photodiode Spectral Response Visible; IR Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å) 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 660 nm (6600 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S15415-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 840 nm (8400 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Multi-Element Linear Photodiode Array - A5V-35UV - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details