OSI Optoelectronics Radiometric & Photometric Photodiode OSD3-E

Description
The Detector-Filter combination series incorporates a filter with a photodiode to achieve a tailored spectral response. OSI Optoelectronics offers a multitude of standard and custom combinations. Upon request, all detector-filter combinations can be provided with a NIST traceable calibration data specified in terms of Amps/Watt, Amps/lumen, Amps/lux or Amps/ Foot candle. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts.
Datasheet
Description
The Detector-Filter combination series incorporates a filter with a photodiode to achieve a tailored spectral response. OSI Optoelectronics offers a multitude of standard and custom combinations. Upon request, all detector-filter combinations can be provided with a NIST traceable calibration data specified in terms of Amps/Watt, Amps/lumen, Amps/lux or Amps/ Foot candle. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiometric & Photometric Photodiode - OSD3-E - OSI Optoelectronics
Hawthorne, CA, United States
Radiometric & Photometric Photodiode
OSD3-E
Radiometric & Photometric Photodiode OSD3-E
The Detector-Filter combination series incorporates a filter with a photodiode to achieve a tailored spectral response. OSI Optoelectronics offers a multitude of standard and custom combinations. Upon request, all detector-filter combinations can be provided with a NIST traceable calibration data specified in terms of Amps/Watt, Amps/lumen, Amps/lux or Amps/ Foot candle. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts.

The Detector-Filter combination series incorporates a filter with a photodiode to achieve a tailored spectral response. OSI Optoelectronics offers a multitude of standard and custom combinations. Upon request, all detector-filter combinations can be provided with a NIST traceable calibration data specified in terms of Amps/Watt, Amps/lumen, Amps/lux or Amps/ Foot candle. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number OSD3-E
Product Name Radiometric & Photometric Photodiode
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 450 to 700 nm (4500 to 7000 Å)
Photodiode Material Silicon
Photodiode Package 7 / TO-18
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si photodiodes - S5973-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
View Details
UV Enhanced Standard Response - UV-005DC - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details