The Detector-Filter combination series incorporates a filter with a photodiode to achieve a tailored spectral response. OSI Optoelectronics offers a multitude of standard and custom combinations. Upon request, all detector-filter combinations can be provided with a NIST traceable calibration data specified in terms of Amps/Watt, Amps/lumen, Amps/lux or Amps/ Foot candle. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts. Among many possible custom combinations, following are a few detector-filter combinations available as standard parts.
Photodiode TO-18-2 Metal Can
Si Photodiode human eye response,1mm2
Si Photodiode human eye response,1mm2
| OSI Optoelectronics | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Photodiodes | Photodiodes | Photodiodes |
| Product Number | OSD1-E | 2640-OSD1-E-ND | 1837171 |
| Product Name | Radiometric & Photometric Photodiode | Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | ||
| Photodiode Spectral Response | Visible | Visible | IR |
| Spectral Response Range | 450 to 700 nm (4500 to 7000 Å) | 350 to 850 nm (3500 to 8500 Å) | 320 nm (3200 Å) |
| Photodiode Material | Silicon | Silicon; Si | |
| Photodiode Package | 7 / TO-18 | THT; TO-18-2 Metal Can | To-18 |