Photodiode InGaAs Quadrant Segmented 3mm
SENSOR PHOTODIODE TO8 12 LEADS
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | 1775579 | 2640-FCI-INGAAS-Q3000-ND |
| Product Name | Photodiodes | Photodiodes |
| Photodiode Spectral Response | IR | |
| Spectral Response Range | 1100 to 1620 nm (11000 to 16200 Å) | 900 to 1700 nm (9000 to 17000 Å) |
| Peak Sensitivity Wavelength | 1550 nm (15500 Å) | |
| Photodiode Material | Ingaas | |
| Photodiode Package | To-8 | THT; TO-8 Style, 12 Leads |