OSI Optoelectronics Photodiode FCI-InGaAs-55

Description
FCI-H155/622M-InGaAs -70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and amplification. Low capacitance, low dark current and high responsivity of the detector, along with low noise characteristics of the integrated TIA, give rise to excellent sensitivity. In practice, these devices are ideal for datacom and telecom applications. Cost effective TO-46 packages come standard with a lensed cap for design simplification, or with a broadband double-sided AR coated flat window. The FCI-H155/622M-InGaAs -70 series are also offered with FC, SC, ST and SMA receptacles.
Datasheet
Description
FCI-H155/622M-InGaAs -70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and amplification. Low capacitance, low dark current and high responsivity of the detector, along with low noise characteristics of the integrated TIA, give rise to excellent sensitivity. In practice, these devices are ideal for datacom and telecom applications. Cost effective TO-46 packages come standard with a lensed cap for design simplification, or with a broadband double-sided AR coated flat window. The FCI-H155/622M-InGaAs -70 series are also offered with FC, SC, ST and SMA receptacles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode - FCI-InGaAs-55 - OSI Optoelectronics
Hawthorne, CA, United States
Photodiode
FCI-InGaAs-55
Photodiode FCI-InGaAs-55
FCI-H155/622M-InGaAs -70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and amplification. Low capacitance, low dark current and high responsivity of the detector, along with low noise characteristics of the integrated TIA, give rise to excellent sensitivity. In practice, these devices are ideal for datacom and telecom applications. Cost effective TO-46 packages come standard with a lensed cap for design simplification, or with a broadband double-sided AR coated flat window. The FCI-H155/622M-InGaAs -70 series are also offered with FC, SC, ST and SMA receptacles.

FCI-H155/622M-InGaAs-70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and amplification. Low capacitance, low dark current and high responsivity of the detector, along with low noise characteristics of the integrated TIA, give rise to excellent sensitivity. In practice, these devices are ideal for datacom and telecom applications. Cost effective TO-46 packages come standard with a lensed cap for design simplification, or with a broadband double-sided AR coated flat window. The FCI-H155/622M-InGaAs-70 series are also offered with FC, SC, ST and SMA receptacles.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number FCI-InGaAs-55
Product Name Photodiode
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Photodiode Material Indium Gallium Arsenide
Photodiode Package TO-46
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S12362-021 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details