OSI Optoelectronics Chip on Carrier Photodiode FCI-InGaAS-500ACER

Description
FCI-InGaAs-XXX-ACER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm is part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on angled ceramic substrates. The ceramic substrate with an angled surface by 5° greatly reduces the back reflection. The chips can be epoxy/eutectic mounted onto the angled ceramic substrate.
Datasheet
Description
FCI-InGaAs-XXX-ACER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm is part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on angled ceramic substrates. The ceramic substrate with an angled surface by 5° greatly reduces the back reflection. The chips can be epoxy/eutectic mounted onto the angled ceramic substrate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip on Carrier Photodiode - FCI-InGaAS-500ACER - OSI Optoelectronics
Hawthorne, CA, United States
Chip on Carrier Photodiode
FCI-InGaAS-500ACER
Chip on Carrier Photodiode FCI-InGaAS-500ACER
FCI-InGaAs-XXX-ACER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm is part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on angled ceramic substrates. The ceramic substrate with an angled surface by 5° greatly reduces the back reflection. The chips can be epoxy/eutectic mounted onto the angled ceramic substrate.

FCI-InGaAs-XXX-ACER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm is part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on angled ceramic substrates. The ceramic substrate with an angled surface by 5° greatly reduces the back reflection. The chips can be epoxy/eutectic mounted onto the angled ceramic substrate.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number FCI-InGaAS-500ACER
Product Name Chip on Carrier Photodiode
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1100 to 1650 nm (11000 to 16500 Å)
Photodiode Material Indium Gallium Arsenide
Active Area Diameter or Length 0.5000 mm (0.0197 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S8890-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details
Photovoltaic Series - PIN-125DPL - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
View Details