FCI-InGaAs-XXX-WCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of a line of monitor photodiodes mounted on metallized ceramic substrates. These compact assemblies are designed for ease of integration. The chips can be epoxy or Eutectic mounted onto the ceramic substrate.
| OSI Optoelectronics | |
|---|---|
| Product Category | Photodiodes |
| Product Number | FCI-InGaAS-300WCER |
| Product Name | Chip on Carrier Photodiode |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 900 to 1700 nm (9000 to 17000 Å) |
| Peak Sensitivity Wavelength | 1550 nm (15500 Å) |
| Photodiode Material | Indium Gallium Arsenide |