OSI Optoelectronics Back Illuminated InGaAs Photodiode Array FCI-InGaAs-300B1x4

Description
FCI-InGaAs-300B1XX series are multifunctional backside illuminated photodiode/arrays. They come standard in a single element diode or 4 - or 8- elements array with active area of 300µm. These back illuminated InGaAs photodiode/arrays are designed to be flip chip mounted (active area facing up), or assembled face down minimizing the overall dimensions. These low inductance, low dark current, and low capacitance back illuminated photodiode /arrays come with ot without ceramic substrates.
Datasheet
Description
FCI-InGaAs-300B1XX series are multifunctional backside illuminated photodiode/arrays. They come standard in a single element diode or 4 - or 8- elements array with active area of 300µm. These back illuminated InGaAs photodiode/arrays are designed to be flip chip mounted (active area facing up), or assembled face down minimizing the overall dimensions. These low inductance, low dark current, and low capacitance back illuminated photodiode /arrays come with ot without ceramic substrates.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Back Illuminated InGaAs Photodiode Array - FCI-InGaAs-300B1x4 - OSI Optoelectronics
Hawthorne, CA, United States
Back Illuminated InGaAs Photodiode Array
FCI-InGaAs-300B1x4
Back Illuminated InGaAs Photodiode Array FCI-InGaAs-300B1x4
FCI-InGaAs-300B1XX series are multifunctional backside illuminated photodiode/arrays. They come standard in a single element diode or 4 - or 8- elements array with active area of 300µm. These back illuminated InGaAs photodiode/arrays are designed to be flip chip mounted (active area facing up), or assembled face down minimizing the overall dimensions. These low inductance, low dark current, and low capacitance back illuminated photodiode /arrays come with ot without ceramic substrates.

FCI-InGaAs-300B1XX series are multifunctional backside illuminated photodiode/arrays. They come standard in a single element diode or 4 - or 8- elements array with active area of 300µm. These back illuminated InGaAs photodiode/arrays are designed to be flip chip mounted (active area facing up), or assembled face down minimizing the overall dimensions. These low inductance, low dark current, and low capacitance back illuminated photodiode /arrays come with ot without ceramic substrates.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number FCI-InGaAs-300B1x4
Product Name Back Illuminated InGaAs Photodiode Array
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Si APDs - S17353-50K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 750 nm (7500 Å)
View Details
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Photodiode Material Silicon
View Details