OSI Optoelectronics' family of large active area and high speed silicon detector series are designed to reliably support short-haul data communications applications. All exhibit low dark current and low capacitance at 3.3V bias. The base unit comes in a 3 pin TO-46 package with micro lens cap or AR coated flat window. Standard fiber optic receptacles (FC, ST, SC, and SMA) allow easy integration of OSI Optoelectronics' fast silicon photodiodes into systems.
| OSI Optoelectronics | |
|---|---|
| Product Category | Photodiodes |
| Product Number | FCI-HR005 |
| Product Name | Photodiode |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | Visible; IR |
| Spectral Response Range | 1100 to 1650 nm (11000 to 16500 Å) |
| Photodiode Material | Silicon |
| Photodiode Package | TO-46 |