OSI Optoelectronics Photodiode Preamp FCI-H622M-InGaAs-71

Description
FCI-H155/622M-InGaAs -70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and amplification. Low capacitance, low dark current and high responsivity of the detector, along with low noise characteristics of the integrated TIA, give rise to excellent sensitivity. In practice, these devices are ideal for datacom and telecom applications. Cost effective TO-46 packages come standard with a lensed cap for design simplification, or with a broadband double-sided AR coated flat window. The FCI-H155/622M-InGaAs -70 series are also offered with FC, SC, ST and SMA receptacles.
Datasheet
Description
FCI-H155/622M-InGaAs -70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and amplification. Low capacitance, low dark current and high responsivity of the detector, along with low noise characteristics of the integrated TIA, give rise to excellent sensitivity. In practice, these devices are ideal for datacom and telecom applications. Cost effective TO-46 packages come standard with a lensed cap for design simplification, or with a broadband double-sided AR coated flat window. The FCI-H155/622M-InGaAs -70 series are also offered with FC, SC, ST and SMA receptacles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode Preamp - FCI-H622M-InGaAs-71 - OSI Optoelectronics
Hawthorne, CA, United States
Photodiode Preamp
FCI-H622M-InGaAs-71
Photodiode Preamp FCI-H622M-InGaAs-71
FCI-H155/622M-InGaAs -70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and amplification. Low capacitance, low dark current and high responsivity of the detector, along with low noise characteristics of the integrated TIA, give rise to excellent sensitivity. In practice, these devices are ideal for datacom and telecom applications. Cost effective TO-46 packages come standard with a lensed cap for design simplification, or with a broadband double-sided AR coated flat window. The FCI-H155/622M-InGaAs -70 series are also offered with FC, SC, ST and SMA receptacles.

FCI-H155/622M-InGaAs-70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and amplification. Low capacitance, low dark current and high responsivity of the detector, along with low noise characteristics of the integrated TIA, give rise to excellent sensitivity. In practice, these devices are ideal for datacom and telecom applications. Cost effective TO-46 packages come standard with a lensed cap for design simplification, or with a broadband double-sided AR coated flat window. The FCI-H155/622M-InGaAs-70 series are also offered with FC, SC, ST and SMA receptacles.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number FCI-H622M-InGaAs-71
Product Name Photodiode Preamp
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1100 to 1650 nm (11000 to 16500 Å)
Photodiode Material Indium Gallium Arsenide
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S8559 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Active Area Diameter or Length 5.8 mm (0.2283 inch)
View Details
Photodiodes - 425-1004-5-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Spectral Response Visible
Spectral Response Range 500 to 600 nm (5000 to 6000 Å)
Peak Sensitivity Wavelength 560 nm (5600 Å)
View Details
2 suppliers