OSI Optoelectronics Photodiode FCI-125G-010HR

Description
OSI Optoelectronics' family of large active area and high speed silicon PIN photodiodes possesses a large sensing area optimized for short-haul optical data communication applications at 850nm. The photodetectors exhibit high responsivity, wide bandwidth, low dark current and low capacitance at 3.3V. The photodiodes can be used in all 850nm transceivers and GBICs up to 1.25Gbps applications such as Gigabit Ethernet and Fiber Channel. The chip is isolated in a 3 pin TO-46 package with options of micro lens cap or an AR coated flat window. They are also available in standard fiber receptacle such as FC, ST, SC and SMA. For availability in chip form please contact or sales department.
Datasheet
Description
OSI Optoelectronics' family of large active area and high speed silicon PIN photodiodes possesses a large sensing area optimized for short-haul optical data communication applications at 850nm. The photodetectors exhibit high responsivity, wide bandwidth, low dark current and low capacitance at 3.3V. The photodiodes can be used in all 850nm transceivers and GBICs up to 1.25Gbps applications such as Gigabit Ethernet and Fiber Channel. The chip is isolated in a 3 pin TO-46 package with options of micro lens cap or an AR coated flat window. They are also available in standard fiber receptacle such as FC, ST, SC and SMA. For availability in chip form please contact or sales department.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode - FCI-125G-010HR - OSI Optoelectronics
Hawthorne, CA, United States
Photodiode
FCI-125G-010HR
Photodiode FCI-125G-010HR
OSI Optoelectronics' family of large active area and high speed silicon PIN photodiodes possesses a large sensing area optimized for short-haul optical data communication applications at 850nm. The photodetectors exhibit high responsivity, wide bandwidth, low dark current and low capacitance at 3.3V. The photodiodes can be used in all 850nm transceivers and GBICs up to 1.25Gbps applications such as Gigabit Ethernet and Fiber Channel. The chip is isolated in a 3 pin TO-46 package with options of micro lens cap or an AR coated flat window. They are also available in standard fiber receptacle such as FC, ST, SC and SMA. For availability in chip form please contact or sales department.

OSI Optoelectronics' family of large active area and high speed silicon PIN photodiodes possesses a large sensing area optimized for short-haul optical data communication applications at 850nm. The photodetectors exhibit high responsivity, wide bandwidth, low dark current and low capacitance at 3.3V. The photodiodes can be used in all 850nm transceivers and GBICs up to 1.25Gbps applications such as Gigabit Ethernet and Fiber Channel. The chip is isolated in a 3 pin TO-46 package with options of micro lens cap or an AR coated flat window. They are also available in standard fiber receptacle such as FC, ST, SC and SMA. For availability in chip form please contact or sales department.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number FCI-125G-010HR
Product Name Photodiode
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 1100 to 1650 nm (11000 to 16500 Å)
Photodiode Material Silicon
Photodiode Package TO-46
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S14537-150 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 28 mm (1.1 inch)
Active Area Height 28 mm (1.1 inch)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 157 to 12000 nm (1570 to 120000 Å)
Active Area Diameter or Length 46 mm (1.81 inch)
View Details