FCI-020A and FCI-040A with active area sizes of 0.5mm and 1.0mm, are parts of OSI Optoelectronics' large active area IR sensitive silicon detectors exhibiting excellent responsivity at 970nm. These large active area devices are ideal for use in low speed infrared instrumentation and monitoring applications. The photodiode chip is isolated in a TO-18 package.
| OSI Optoelectronics | |
|---|---|
| Product Category | Photodiodes |
| Product Number | FCI-040A |
| Product Name | Photodiode |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | Visible; IR |
| Spectral Response Range | 1100 to 1650 nm (11000 to 16500 Å) |
| Photodiode Material | Silicon |
| Photodiode Package | TO-18 |